Ideal Industries, Inc. Indicating Light 778211

Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/2 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 250 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 15000 HR
Datasheet
Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/2 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 250 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 15000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 778211 - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
778211
Indicating Light 778211
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/2 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 250 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 15000 HR
  • 1/2 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1/2 W NEON LAMP TYPE
  • STAINLESS STEEL BEZEL MATERIAL
  • 250 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • RAISED, TRANSPARENT LENS STYLE/SIZE
  • TERMINATION STYLE 6 INCH WIRE LEAD
  • TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS)
  • CURRENT RATING 2 MILLIAMPERE
  • AVERAGE LIFE 15000 HR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 778211
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
18 mm Indicator Indicator 800L P-L - 800L-18L20C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details