Ideal Industries, Inc. Indicating Light 777211BK

Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 15000 HR PACKAGING QUANTITY 100 BULK
Datasheet
Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 15000 HR PACKAGING QUANTITY 100 BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 777211BK - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
777211BK
Indicating Light 777211BK
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 15000 HR PACKAGING QUANTITY 100 BULK
  • 1/2 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1/3 W NEON LAMP TYPE
  • STAINLESS STEEL BEZEL MATERIAL
  • 125 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • RAISED, TRANSPARENT LENS STYLE/SIZE
  • TERMINATION STYLE 6 INCH WIRE LEAD
  • TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS)
  • CURRENT RATING 2 MILLIAMPERE
  • AVERAGE LIFE 15000 HR
  • PACKAGING QUANTITY 100 BULK
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 777211BK
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104610 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
3 suppliers