Ideal Industries, Inc. Indicating Light 776212BK

Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE IDEAL[R] BRAND TERMINATION STYLE 0.187 INCH SPADE OPERATING TEMPERATURE 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 0.04 MILLIAMPERE AVERAGE LIFE 25000 HR PACKAGING QUANTITY 100 BULK
Datasheet
Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE IDEAL[R] BRAND TERMINATION STYLE 0.187 INCH SPADE OPERATING TEMPERATURE 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 0.04 MILLIAMPERE AVERAGE LIFE 25000 HR PACKAGING QUANTITY 100 BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 776212BK - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
776212BK
Indicating Light 776212BK
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE IDEAL[R] BRAND TERMINATION STYLE 0.187 INCH SPADE OPERATING TEMPERATURE 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 0.04 MILLIAMPERE AVERAGE LIFE 25000 HR PACKAGING QUANTITY 100 BULK
  • 1/2 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1.2 W INCANDESCENT LAMP TYPE
  • STAINLESS STEEL BEZEL MATERIAL
  • 28 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • RAISED, TRANSPARENT LENS STYLE/SIZE
  • IDEAL[R] BRAND
  • TERMINATION STYLE 0.187 INCH SPADE
  • OPERATING TEMPERATURE 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS)
  • CURRENT RATING 0.04 MILLIAMPERE
  • AVERAGE LIFE 25000 HR
  • PACKAGING QUANTITY 100 BULK
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 776212BK
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1301103 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Pilot Light - 12422 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
Rated Voltage 120 volts
View Details