NKK Switches Indicator LB01KW01-6G-JB

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LB01KW01-6G-JB is a square-shaped indicator with a black housing, super bright green LED with a clear lens, and quick connect terminals. It has a panel cutout of 0.622 inches (15.8 mm), operates within an ambient temperature range of -25°C to +50°C, and uses a T-1 bi-pin LED with a forward voltage of 3.3 V and a typical forward current of 20 mA. The device includes an epoxy seal and is rated for a maximum reverse voltage of 7 V.

Datasheet Summary
Powered by GS/AI

LB01KW01-6G-JB is a square-shaped indicator with a black housing, super bright green LED with a clear lens, and quick connect terminals. It has a panel cutout of 0.622 inches (15.8 mm), operates within an ambient temperature range of -25°C to +50°C, and uses a T-1 bi-pin LED with a forward voltage of 3.3 V and a typical forward current of 20 mA. The device includes an epoxy seal and is rated for a maximum reverse voltage of 7 V.

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB01KW01-6G-JB - NKK Switches
Scottsdale, AZ, United States
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
LED Indication - LB01KW01-6G-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
LB01KW01-6G-JB
LED Indication LB01KW01-6G-JB
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
LB01KW01-6G-JB
Industrial Panel Mount Indicators / Switch Indicators LB01KW01-6G-JB
Industrial Panel Mount Indicators / Switch Indicators SQUARE BLCK BODY BLU LED CLEAR/WHITE CAP

Industrial Panel Mount Indicators / Switch Indicators SQUARE BLCK BODY BLU LED CLEAR/WHITE CAP

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB01KW01-6G-JB LB01KW01-6G-JB 2300-LB01KW01-6G-JB LB01KW01-6G-JB
Product Name Indicator LED Indication Indicators Industrial Panel Mount Indicators / Switch Indicators
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products