Ideal Industries, Inc. Indicating Light 776211

Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 0.04 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet
Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 0.04 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 776211 - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
776211
Indicating Light 776211
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 0.04 MILLIAMPERE AVERAGE LIFE 25000 HR
  • 1/2 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1.2 W INCANDESCENT LAMP TYPE
  • STAINLESS STEEL BEZEL MATERIAL
  • 28 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • RAISED, TRANSPARENT LENS STYLE/SIZE
  • TERMINATION STYLE 6 INCH WIRE LEAD
  • TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS)
  • CURRENT RATING 0.04 MILLIAMPERE
  • AVERAGE LIFE 25000 HR
Supplier's Site Datasheet
Miniature Indicator Light - 12146400 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
12146400
Miniature Indicator Light 12146400
INDICATOR LIGHT, GREEN, 28V, RAISED. FREE 2 YEAR RADWELL WARRANTY

INDICATOR LIGHT, GREEN, 28V, RAISED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 776211 12146400
Product Name Indicating Light Miniature Indicator Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Panel
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details