Ideal Industries, Inc. Specialty Toggle Switch 774093

Description
HEAVY DUTY TYPE 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 1/4 INCH SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL NUMBER OF TERMINALS 12 MOUNTING HOLE SIZE 1/2 INCH DIA DIELECTRIC STRENGTH 1000 V
Datasheet
Description
HEAVY DUTY TYPE 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 1/4 INCH SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL NUMBER OF TERMINALS 12 MOUNTING HOLE SIZE 1/2 INCH DIA DIELECTRIC STRENGTH 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774093 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774093
Specialty Toggle Switch 774093
HEAVY DUTY TYPE 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 1/4 INCH SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL NUMBER OF TERMINALS 12 MOUNTING HOLE SIZE 1/2 INCH DIA DIELECTRIC STRENGTH 1000 V
  • HEAVY DUTY TYPE
  • 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE
  • SPST CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
  • 125/277 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • 1/4 INCH SPADE TERMINAL TYPE
  • NICKEL PLATED BRASS TOGGLE MATERIAL
  • NUMBER OF TERMINALS 12
  • MOUNTING HOLE SIZE 1/2 INCH DIA
  • DIELECTRIC STRENGTH 1000 V
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774093
Product Name Specialty Toggle Switch
Switch Type Toggle
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Length / Diameter 1.13 inch (28.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2426606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details