Ideal Industries, Inc. Specialty Toggle Switch 774005

Description
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 1/4 INCH SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE 1/2 INCH DIA
Datasheet
Description
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 1/4 INCH SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE 1/2 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774005 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774005
Specialty Toggle Switch 774005
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 1/4 INCH SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE 1/2 INCH DIA
  • HEAVY DUTY TYPE
  • 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
  • 125/277 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • 1/4 INCH SPADE TERMINAL TYPE
  • NICKEL PLATED BRASS TOGGLE MATERIAL
  • NUMBER OF TERMINALS 2
  • MOUNTING HOLE SIZE 1/2 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774005
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2099352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers