Anderson Power Products Contact, SB; 6 AWG; 120 A; 6811G3

Description
SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating Molded side groove Mechanical keyed housings Single-piece housing and unitized construction There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the
Description
SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating Molded side groove Mechanical keyed housings Single-piece housing and unitized construction There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the

Suppliers

Company
Product
Description
Supplier Links
Contact, SB; 6 AWG; 120 A; - 70161972 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, SB; 6 AWG; 120 A;
70161972
Contact, SB; 6 AWG; 120 A; 70161972
SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating Molded side groove Mechanical keyed housings Single-piece housing and unitized construction There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the

SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating

  • Molded side groove
  • Mechanical keyed housings
  • Single-piece housing and unitized construction
    There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161972
Product Name Contact, SB; 6 AWG; 120 A;
North American 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details