Anderson Power Products Contact, SB; 2 AWG; 120 A; 6811G1

Description
SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating Molded side groove Mechanical keyed housings Single-piece housing and unitized construction There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the
Description
SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating Molded side groove Mechanical keyed housings Single-piece housing and unitized construction There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the

Suppliers

Company
Product
Description
Supplier Links
Contact, SB; 2 AWG; 120 A; - 70161970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, SB; 2 AWG; 120 A;
70161970
Contact, SB; 2 AWG; 120 A; 70161970
SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating Molded side groove Mechanical keyed housings Single-piece housing and unitized construction There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the

SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating

  • Molded side groove
  • Mechanical keyed housings
  • Single-piece housing and unitized construction
    There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161970
Product Name Contact, SB; 2 AWG; 120 A;
North American 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers