SBE™ 320 and SBX™ 350 silver plated primary power wire contacts for 300 MCM (185 mm²) wire are designed for up to 550 amps per pole and feature a crimp termination compatible with DIN standard tooling. The contacts are silver plated for low resistance and durability up to 10,000 mating cycles. Sold as pairs, two parts are shipped for every one ordered. Housings are molded from PBT for SBE™ and polycarbonate for SBX™, with SBE™ meeting EN1175:2020 and UL 94 V-0 flammability ratings. Maximum operating temperature is 105°C for SBE™ and -20°C to 105°C for the contacts. Contact resistance is rated at 0.05 mΩ average when mated.
SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 300 mcm AWG *Sold as pairs. 2 parts shipped for every 1 part ordered.
SBX350A CONTACT 300 MCM (PAIR) ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6358 | 6358 | 93AH0789 |
| Product Name | SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 300 mcm AWG | Contacts | Sbx350A Contact 300 Mcm (Pair) Rohs Compliant Anderson Power Products |