Anderson Power Products Heavy Duty Power Connectors 6354

Description
Heavy Duty Power Connectors SBE/SBX 36557 AWG CONTACT SET
Description
Heavy Duty Power Connectors SBE/SBX 36557 AWG CONTACT SET

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connectors - 6354 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
6354
Heavy Duty Power Connectors 6354
Heavy Duty Power Connectors SBE/SBX 36557 AWG CONTACT SET

Heavy Duty Power Connectors SBE/SBX 36557 AWG CONTACT SET

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Power Connectors
Product Number 6354
Product Name Heavy Duty Power Connectors
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 6000K Night Light - ERL251560 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details