SB350A CONN 3/0 RED
PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
SB350 CONN 3/0 RED ROHS COMPLIANT: YES
| Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6322G5 | 92F2291 | 89M4010 |
| Product Name | Blade Type Power Connectors | Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products | Sb350 Conn 3/0 Red Rohs Compliant Anderson Power Products |
| Gender | Male / Plug |