Anderson Power Products Blade Type Power Connectors 6320G5

Description
SB350A CONNECTOR3/0 GRAY
Datasheet
Description
SB350A CONNECTOR3/0 GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - 6320G5 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6320G5
Blade Type Power Connectors 6320G5
SB350A CONNECTOR3/0 GRAY

SB350A CONNECTOR3/0 GRAY

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products - 92F2284 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products
92F2284
Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products 92F2284
PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8741 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8741
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8741
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB350 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6320G5 92F2284
Product Name Blade Type Power Connectors Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products
Geometry 2 Poles
Unlock Full Specs
to access all available technical data

Similar Products