Ideal Industries, Inc. Voltage/Continuity Tester 61-092

Description
DIGITAL VOLTAGE TESTER TYPE UL, CE APPROVAL REPLACEABLE SILICONE TEST LEAD, INTEGRAL LEAD STORAGE, LOW BATTERY INDICATOR, VIBRATION MODE INCLUSION AUDIBLE AND VISUAL INDICATION TYPE 24 TO 600 V AC VOLTAGE RANGE 6 TO 220 V DC VOLTAGE RANGE VOL-CON ELITE[R] BRAND NON-CONTACT VOLTAGE RATING 40 TO 600 VAC
Datasheet
Description
DIGITAL VOLTAGE TESTER TYPE UL, CE APPROVAL REPLACEABLE SILICONE TEST LEAD, INTEGRAL LEAD STORAGE, LOW BATTERY INDICATOR, VIBRATION MODE INCLUSION AUDIBLE AND VISUAL INDICATION TYPE 24 TO 600 V AC VOLTAGE RANGE 6 TO 220 V DC VOLTAGE RANGE VOL-CON ELITE[R] BRAND NON-CONTACT VOLTAGE RATING 40 TO 600 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 61-092 - Ideal Industries, Inc.
Sycamore, IL, USA
Voltage/Continuity Tester
61-092
Voltage/Continuity Tester 61-092
DIGITAL VOLTAGE TESTER TYPE UL, CE APPROVAL REPLACEABLE SILICONE TEST LEAD, INTEGRAL LEAD STORAGE, LOW BATTERY INDICATOR, VIBRATION MODE INCLUSION AUDIBLE AND VISUAL INDICATION TYPE 24 TO 600 V AC VOLTAGE RANGE 6 TO 220 V DC VOLTAGE RANGE VOL-CON ELITE[R] BRAND NON-CONTACT VOLTAGE RATING 40 TO 600 VAC
  • DIGITAL VOLTAGE TESTER TYPE
  • UL, CE APPROVAL
  • REPLACEABLE SILICONE TEST LEAD, INTEGRAL LEAD STORAGE, LOW BATTERY INDICATOR, VIBRATION MODE INCLUSION
  • AUDIBLE AND VISUAL INDICATION TYPE
  • 24 TO 600 V AC VOLTAGE RANGE
  • 6 TO 220 V DC VOLTAGE RANGE
  • VOL-CON ELITE[R] BRAND
  • NON-CONTACT VOLTAGE RATING 40 TO 600 VAC
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Voltage Testers
Product Number 61-092
Product Name Voltage/Continuity Tester
DC Voltage 6 to 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
Voltage Testers - 142773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details