Ideal Industries, Inc. Voltage/Continuity Tester 61-065

Description
SOLENOID VOLTAGE TESTER TYPE LED, NEON LAMP DISPLAY TYPE UL, CSA APPROVAL REPLACEABLE LEAD INCLUSION NYLON CASE TYPE 25 TO 50 HZ FREQUENCY RANGE 80 TO 600 V AC VOLTAGE RANGE 80 TO 600 V DC VOLTAGE RANGE SHIELDED PROBE TIP PROBE TYPE
Datasheet
Description
SOLENOID VOLTAGE TESTER TYPE LED, NEON LAMP DISPLAY TYPE UL, CSA APPROVAL REPLACEABLE LEAD INCLUSION NYLON CASE TYPE 25 TO 50 HZ FREQUENCY RANGE 80 TO 600 V AC VOLTAGE RANGE 80 TO 600 V DC VOLTAGE RANGE SHIELDED PROBE TIP PROBE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 61-065 - Ideal Industries, Inc.
Sycamore, IL, USA
Voltage/Continuity Tester
61-065
Voltage/Continuity Tester 61-065
SOLENOID VOLTAGE TESTER TYPE LED, NEON LAMP DISPLAY TYPE UL, CSA APPROVAL REPLACEABLE LEAD INCLUSION NYLON CASE TYPE 25 TO 50 HZ FREQUENCY RANGE 80 TO 600 V AC VOLTAGE RANGE 80 TO 600 V DC VOLTAGE RANGE SHIELDED PROBE TIP PROBE TYPE
  • SOLENOID VOLTAGE TESTER TYPE
  • LED, NEON LAMP DISPLAY TYPE
  • UL, CSA APPROVAL
  • REPLACEABLE LEAD INCLUSION
  • NYLON CASE TYPE
  • 25 TO 50 HZ FREQUENCY RANGE
  • 80 TO 600 V AC VOLTAGE RANGE
  • 80 TO 600 V DC VOLTAGE RANGE
  • SHIELDED PROBE TIP PROBE TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Voltage Testers
Product Number 61-065
Product Name Voltage/Continuity Tester
DC Voltage 80 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details