Ideal Industries, Inc. Voltage/Continuity Tester 61-025

Description
NON-CONTACT VOLTAGE TESTER TYPE LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE LOW BATTERY INDICATOR INCLUSION AUDIBLE/VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 40 TO 1000 V AC VOLTAGE RANGE VOLTAWARE[TM] BRAND
Datasheet
Description
NON-CONTACT VOLTAGE TESTER TYPE LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE LOW BATTERY INDICATOR INCLUSION AUDIBLE/VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 40 TO 1000 V AC VOLTAGE RANGE VOLTAWARE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage/Continuity Tester - 61-025 - Ideal Industries, Inc.
Sycamore, IL, USA
Voltage/Continuity Tester
61-025
Voltage/Continuity Tester 61-025
NON-CONTACT VOLTAGE TESTER TYPE LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE LOW BATTERY INDICATOR INCLUSION AUDIBLE/VISUAL INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 40 TO 1000 V AC VOLTAGE RANGE VOLTAWARE[TM] BRAND
  • NON-CONTACT VOLTAGE TESTER TYPE
  • LED DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • (2) 1.5 V AAA BATTERY TYPE
  • LOW BATTERY INDICATOR INCLUSION
  • AUDIBLE/VISUAL INDICATION TYPE
  • 50 TO 500 HZ FREQUENCY RANGE
  • YES BATTERY INCLUDED
  • 40 TO 1000 V AC VOLTAGE RANGE
  • VOLTAWARE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Voltage Testers
Product Number 61-025
Product Name Voltage/Continuity Tester
AC Voltage 40 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Voltage Testers - 2307468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details