Anderson Power Products Anderson Power 5952-BK SB&reg 50, Powerpole® Connector Contact, 8 Ga., 75A 5952-BK

Description
Anderson Power 5952-BK SB® 50 Multipole Power Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50, Powerpole® Gauge (Ga.): 8 Amp Rating: 75A Multipole Power Connector is genderless Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available, as shown Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet
Description
Anderson Power 5952-BK SB® 50 Multipole Power Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50, Powerpole® Gauge (Ga.): 8 Amp Rating: 75A Multipole Power Connector is genderless Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available, as shown Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 5952-BK SB&reg 50, Powerpole® Connector Contact, 8 Ga., 75A - 37737 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5952-BK SB&reg 50, Powerpole® Connector Contact, 8 Ga., 75A
37737
Anderson Power 5952-BK SB&reg 50, Powerpole® Connector Contact, 8 Ga., 75A 37737
Anderson Power 5952-BK SB® 50 Multipole Power Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 50, Powerpole® Gauge (Ga.): 8 Amp Rating: 75A Multipole Power Connector is genderless Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available, as shown Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 5952-BK SB® 50 Multipole Power Contacts
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Component Type: Contact
  • Series: SB® 50, Powerpole®
  • Gauge (Ga.): 8
  • Amp Rating: 75A
  • Multipole Power Connector is genderless
  • Provides a quick disconnect for power distribution systems
  • Housings mate together with same color connector for plug and receptacle
  • Protective connector covers for all sizes are available, as shown
  • Available in Kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contacts
Product Number 37737
Product Name Anderson Power 5952-BK SB&reg 50, Powerpole® Connector Contact, 8 Ga., 75A
Current 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Universal Contact - 10104321-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers