Ideal Industries, Inc. Stripper, Coax Cable, Up To 3.2Mm; Stripping Capacity Metric Ideal 45-162

Description
STRIPPER, COAX CABLE, UP TO 3.2MM; Stripping Capacity Metric:3.175mm; For Use With:Twisted Pair Wire, Stranded, CATV, CB antenna, SO, SJ, SJT Cables & Power Cords; Product Range:-; Handle Colour:Black; No. of Blades:3 RoHS Compliant: NA
Datasheet
Description
STRIPPER, COAX CABLE, UP TO 3.2MM; Stripping Capacity Metric:3.175mm; For Use With:Twisted Pair Wire, Stranded, CATV, CB antenna, SO, SJ, SJT Cables & Power Cords; Product Range:-; Handle Colour:Black; No. of Blades:3 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stripper, Coax Cable, Up To 3.2Mm; Stripping Capacity Metric Ideal - 20F970 - Newark, An Avnet Company
Chicago, IL, United States
Stripper, Coax Cable, Up To 3.2Mm; Stripping Capacity Metric Ideal
20F970
Stripper, Coax Cable, Up To 3.2Mm; Stripping Capacity Metric Ideal 20F970
STRIPPER, COAX CABLE, UP TO 3.2MM; Stripping Capacity Metric:3.175mm; For Use With:Twisted Pair Wire, Stranded, CATV, CB antenna, SO, SJ, SJT Cables & Power Cords; Product Range:-; Handle Colour:Black; No. of Blades:3 RoHS Compliant: NA

STRIPPER, COAX CABLE, UP TO 3.2MM; Stripping Capacity Metric:3.175mm; For Use With:Twisted Pair Wire, Stranded, CATV, CB antenna, SO, SJ, SJT Cables & Power Cords; Product Range:-; Handle Colour:Black; No. of Blades:3 RoHS Compliant: NA

Supplier's Site Datasheet
Stripper, Coax Cable, Up To 3.2Mm; Stripping Capacity Metric Ideal - 66W5920 - Newark, An Avnet Company
Chicago, IL, United States
Stripper, Coax Cable, Up To 3.2Mm; Stripping Capacity Metric Ideal
66W5920
Stripper, Coax Cable, Up To 3.2Mm; Stripping Capacity Metric Ideal 66W5920
STRIPPER, COAX CABLE, UP TO 3.2MM; Stripping Capacity Metric:3.175mm; For Use With:Twisted Pair Wire, Stranded, CATV, CB antenna, SO, SJ, SJT Cables & Power Cords; Product Range:-; SVHC:No SVHC (15-Jan-2019); Strip Lengt RoHS Compliant: NA

STRIPPER, COAX CABLE, UP TO 3.2MM; Stripping Capacity Metric:3.175mm; For Use With:Twisted Pair Wire, Stranded, CATV, CB antenna, SO, SJ, SJT Cables & Power Cords; Product Range:-; SVHC:No SVHC (15-Jan-2019); Strip Lengt RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables
Product Number 20F970
Product Name Stripper, Coax Cable, Up To 3.2Mm; Stripping Capacity Metric Ideal
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details