Anderson Power Products 1×4 Auxiliary connector for SBE ® 320/SBX ® 350 , 16-14 awg 440G1

Description
1×4 Auxiliary Contact Kit with two 16-14 awg pin and two 16-14 awg socket contacts
Request a Quote
Description
1×4 Auxiliary Contact Kit with two 16-14 awg pin and two 16-14 awg socket contacts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1x4 auxiliary connector is a genderless housing designed for use with SBE® 320 and SBX® 350 connectors, accommodating up to four auxiliary circuits rated for up to 20 amps and 150 volts each. It accepts 16 to 14 AWG (1.5 to 2.5 mm²) wire and includes two pin and two socket contacts for sequencing. The housing requires either two retaining pins or one retaining clip for secure installation. Series features include touch-safe design and compliance with IEC 60529 IP20 for mated and unmated conditions.

Datasheet Summary
Powered by GS/AI

The 1x4 auxiliary connector is a genderless housing designed for use with SBE® 320 and SBX® 350 connectors, accommodating up to four auxiliary circuits rated for up to 20 amps and 150 volts each. It accepts 16 to 14 AWG (1.5 to 2.5 mm²) wire and includes two pin and two socket contacts for sequencing. The housing requires either two retaining pins or one retaining clip for secure installation. Series features include touch-safe design and compliance with IEC 60529 IP20 for mated and unmated conditions.

Suppliers

Company
Product
Description
Supplier Links
1×4 Auxiliary connector for SBE ® 320/SBX ® 350 , 16-14 awg - 440G1 - Anderson Power Products
Sterling, MA, United States
1×4 Auxiliary connector for SBE ® 320/SBX ® 350 , 16-14 awg
440G1
1×4 Auxiliary connector for SBE ® 320/SBX ® 350 , 16-14 awg 440G1
1×4 Auxiliary Contact Kit with two 16-14 awg pin and two 16-14 awg socket contacts

1×4 Auxiliary Contact Kit with two 16-14 awg pin and two 16-14 awg socket contacts

Supplier's Site Datasheet
Battery Connectors - 429922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
429922
Battery Connectors 429922
Anderson Power Products 440G1

Anderson Power Products 440G1

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
440G1
Power Connectors 440G1
SBE320/SBX350 KIT #14/16 AWG

SBE320/SBX350 KIT #14/16 AWG

Buy Now
Sbe320/sbx350 Kit #14/16 Awg Rohs Compliant Anderson Power Products - 71R7278 - Newark, An Avnet Company
Chicago, IL, United States
Sbe320/sbx350 Kit #14/16 Awg Rohs Compliant Anderson Power Products
71R7278
Sbe320/sbx350 Kit #14/16 Awg Rohs Compliant Anderson Power Products 71R7278
SBE320/SBX350 KIT #14/16 AWG ROHS COMPLIANT: YES

SBE320/SBX350 KIT #14/16 AWG ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 440G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
440G1
Blade Type Power Connectors 440G1
SBE320/SBX350 KIT #14/16 AWG

SBE320/SBX350 KIT #14/16 AWG

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 440G1 429922 440G1 71R7278 440G1
Product Name 1×4 Auxiliary connector for SBE ® 320/SBX ® 350 , 16-14 awg Battery Connectors Power Connectors Sbe320/sbx350 Kit #14/16 Awg Rohs Compliant Anderson Power Products Blade Type Power Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers