Ideal Industries, Inc. Reciprocating Saw Blade 36-085

Description
STRAIGHT BACK TYPE STEEL TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE FERROUS METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 18 TEETH PER INCH
Datasheet
Description
STRAIGHT BACK TYPE STEEL TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE FERROUS METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 18 TEETH PER INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 36-085 - Ideal Industries, Inc.
Sycamore, IL, USA
Reciprocating Saw Blade
36-085
Reciprocating Saw Blade 36-085
STRAIGHT BACK TYPE STEEL TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE FERROUS METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 18 TEETH PER INCH
  • STRAIGHT BACK TYPE
  • STEEL TEETH, BI-METAL BODY MATERIAL
  • 6 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • UNIVERSAL SHANK TYPE
  • FERROUS METAL CUT MATERIAL
  • 0.05 INCH BLADE THICKNESS
  • 18 TEETH PER INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Saw Blades
Product Number 36-085
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products