Ideal Industries, Inc. Reciprocating Saw Blade 36-066

Description
TAPER BACK TYPE HSS TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL SHANK TYPE NON FERROUS METAL, NAIL EMBEDDED WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH IDEAL[R] BRAND PACKAGE QUANTITY 5 36 MODEL
Datasheet
Description
TAPER BACK TYPE HSS TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL SHANK TYPE NON FERROUS METAL, NAIL EMBEDDED WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH IDEAL[R] BRAND PACKAGE QUANTITY 5 36 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 36-066 - Ideal Industries, Inc.
Sycamore, IL, USA
Reciprocating Saw Blade
36-066
Reciprocating Saw Blade 36-066
TAPER BACK TYPE HSS TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL SHANK TYPE NON FERROUS METAL, NAIL EMBEDDED WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH IDEAL[R] BRAND PACKAGE QUANTITY 5 36 MODEL
  • TAPER BACK TYPE
  • HSS TEETH, BI-METAL BODY MATERIAL
  • 9 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • 3/4 BLADE WIDTH - FRACTIONAL
  • UNIVERSAL SHANK TYPE
  • NON FERROUS METAL, NAIL EMBEDDED WOOD CUT MATERIAL
  • 0.05 INCH BLADE THICKNESS
  • 6 TEETH PER INCH
  • IDEAL[R] BRAND
  • PACKAGE QUANTITY 5
  • 36 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Saw Blades
Product Number 36-066
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products