Ideal Industries, Inc. Auger Drill Bit 35-971

Description
LONG SHIP, HEAVY DUTY TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet
Description
LONG SHIP, HEAVY DUTY TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-971 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-971
Auger Drill Bit 35-971
LONG SHIP, HEAVY DUTY TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE RESI-MASTER[TM] BRAND
  • LONG SHIP, HEAVY DUTY TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HARDENED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 5/8 INCH DRILL SIZE
  • RESI-MASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-971
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Taper Shank Drill 201SSC-1-7/8 - 201SSC-1-7/8 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Auger Drill Bit - 35-977 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.938 inch (23.8 mm)
View Details