Ideal Industries, Inc. Screwdriver 35-9169

Description
PHILLIPS TYPE 2-3/8 INCH OVERALL LENGTH INSULATED STYLE BLACK, YELLOW HANDLE COLOR #0 TIP SIZE
Datasheet
Description
PHILLIPS TYPE 2-3/8 INCH OVERALL LENGTH INSULATED STYLE BLACK, YELLOW HANDLE COLOR #0 TIP SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-9169 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-9169
Screwdriver 35-9169
PHILLIPS TYPE 2-3/8 INCH OVERALL LENGTH INSULATED STYLE BLACK, YELLOW HANDLE COLOR #0 TIP SIZE
  • PHILLIPS TYPE
  • 2-3/8 INCH OVERALL LENGTH
  • INSULATED STYLE
  • BLACK, YELLOW HANDLE COLOR
  • #0 TIP SIZE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-9169
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Standard TLS0406 Preset Torque Screwdriver FH - 020079 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5 inch (127 mm)
View Details
Screwdriver Bit Sets - 215632 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 5.91 inch (150 mm)
Shaft Material Steel
View Details