Klein Tools, Inc. Screwdriver Set 85076

Description
PHILLIPS, KEYSTONE, CABINET SCREWDRIVER SET TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL CLAMSHELL PACKAGING TYPE (2) #1, #2 PHILLIPS, (3) 3/16 INCH, 1/4 INCH CABINET, (2) 1/4 INCH 5/16 INCH KEYSTONE SCREWDRIVER SET CONTENT TIP-IDENT BRAND APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED/TEMPERED CHROME PLATED STEEL
Datasheet
Description
PHILLIPS, KEYSTONE, CABINET SCREWDRIVER SET TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL CLAMSHELL PACKAGING TYPE (2) #1, #2 PHILLIPS, (3) 3/16 INCH, 1/4 INCH CABINET, (2) 1/4 INCH 5/16 INCH KEYSTONE SCREWDRIVER SET CONTENT TIP-IDENT BRAND APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED/TEMPERED CHROME PLATED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 85076 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
85076
Screwdriver Set 85076
PHILLIPS, KEYSTONE, CABINET SCREWDRIVER SET TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL CLAMSHELL PACKAGING TYPE (2) #1, #2 PHILLIPS, (3) 3/16 INCH, 1/4 INCH CABINET, (2) 1/4 INCH 5/16 INCH KEYSTONE SCREWDRIVER SET CONTENT TIP-IDENT BRAND APPLICABLE STANDARD ASME/ANSI HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED/TEMPERED CHROME PLATED STEEL
  • PHILLIPS, KEYSTONE, CABINET SCREWDRIVER SET TYPE
  • 7 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • CLAMSHELL PACKAGING TYPE
  • (2) #1, #2 PHILLIPS, (3) 3/16 INCH, 1/4 INCH CABINET, (2) 1/4 INCH 5/16 INCH KEYSTONE SCREWDRIVER SET CONTENT
  • TIP-IDENT BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE CUSHION GRIP
  • SHANK MATERIAL HEAT TREATED/TEMPERED CHROME PLATED STEEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 85076
Product Name Screwdriver Set
Drive Type Cabinet; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
SCREWDRIVER - J88213B - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3/16 INCH
View Details
Screwdriver - 2356 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 6 inch (152 mm)
View Details