Ideal Industries, Inc. Screwdriver Set 35-9103

Description
SLOTTED, PHILLIPS, SQUARE, INSULATED TYPE 9 PIECE(S) (1) #1 X 3-3/16 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #2 X 4 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #3 X 6 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #0 X 4 INCH SQUARE INSULATED SCREWDRIVER, (1) 7/32 INCH X 5 INCH SLOTTED INSULATED SCREWDRIVER, (1) 1/ SET CONTENT INCLUDES HARD CASE APPROVAL UL APPLICATION STANDARD ASTM F1505-01, IEC 60900, OSHA
Datasheet
Description
SLOTTED, PHILLIPS, SQUARE, INSULATED TYPE 9 PIECE(S) (1) #1 X 3-3/16 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #2 X 4 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #3 X 6 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #0 X 4 INCH SQUARE INSULATED SCREWDRIVER, (1) 7/32 INCH X 5 INCH SLOTTED INSULATED SCREWDRIVER, (1) 1/ SET CONTENT INCLUDES HARD CASE APPROVAL UL APPLICATION STANDARD ASTM F1505-01, IEC 60900, OSHA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 35-9103 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver Set
35-9103
Screwdriver Set 35-9103
SLOTTED, PHILLIPS, SQUARE, INSULATED TYPE 9 PIECE(S) (1) #1 X 3-3/16 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #2 X 4 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #3 X 6 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #0 X 4 INCH SQUARE INSULATED SCREWDRIVER, (1) 7/32 INCH X 5 INCH SLOTTED INSULATED SCREWDRIVER, (1) 1/ SET CONTENT INCLUDES HARD CASE APPROVAL UL APPLICATION STANDARD ASTM F1505-01, IEC 60900, OSHA
  • SLOTTED, PHILLIPS, SQUARE, INSULATED TYPE
  • 9 PIECE(S)
  • (1) #1 X 3-3/16 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #2 X 4 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #3 X 6 INCH PHILLIPS INSULATED SCREWDRIVER, (1) #0 X 4 INCH SQUARE INSULATED SCREWDRIVER, (1) 7/32 INCH X 5 INCH SLOTTED INSULATED SCREWDRIVER, (1) 1/ SET CONTENT
  • INCLUDES HARD CASE
  • APPROVAL UL
  • APPLICATION STANDARD ASTM F1505-01, IEC 60900, OSHA
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-9103
Product Name Screwdriver Set
Drive Type Crosshead; Robertson; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2121 - WAGO
Specs
Drive Type Crosshead; PH1
View Details
2 suppliers
Hexalobular Keys - SKX-20 - NBK America LLC
Specs
Drive Type Hex
Shaft Material Alloyed Steel(Hardness 50 HRC or higher) Ferrosoferric Oxide Coating
View Details