Klein Tools, Inc. Screwdriver 32476

Description
SLOTTED, PHILLIPS TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3-16 INCH, 9/32 INCH (SLOTTED), #1, #2 (PHILLIPS) TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP KIT CONTENTS 5/16 INCH NUT DRIVER
Datasheet
Description
SLOTTED, PHILLIPS TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3-16 INCH, 9/32 INCH (SLOTTED), #1, #2 (PHILLIPS) TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP KIT CONTENTS 5/16 INCH NUT DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 32476 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32476
Screwdriver 32476
SLOTTED, PHILLIPS TYPE CHROME PLATED FINISH 7-3/4 INCH OVERALL LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3-16 INCH, 9/32 INCH (SLOTTED), #1, #2 (PHILLIPS) TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP KIT CONTENTS 5/16 INCH NUT DRIVER
  • SLOTTED, PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 7-3/4 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3-16 INCH, 9/32 INCH (SLOTTED), #1, #2 (PHILLIPS) TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • KIT CONTENTS 5/16 INCH NUT DRIVER
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32476
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver - 608-10 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 1/8 Inch W
Overall Length 12.75 inch (324 mm)
View Details
2 suppliers