35-908 -- SCREWDRIVER SET
Ideal Industries, Inc.
Screwdriver Set
35-908
Description
COMBINATION, SLOTTED, PHILIPS TYPE
7 PIECE(S)
(1) 1/4 INCH SLOTTED TIP, (1) 3/16 INCH SLOTTED TIP, (1) #1 PHILLIPS TIP, (1) #2 PHILLIPS TIP, (1) 1/4 INCH NUTDRIVER, (1) 5/16 INCH NUTDRIVER SET CONTENT
TWIST-A-NUT[TM] BRAND
HANDLE TYPE ERGONOMIC, SLIP-FREE TEXTURED GRIP
BLADE MATERIAL CHROME VANADIUM STEEL
Description
COMBINATION, SLOTTED, PHILIPS TYPE
7 PIECE(S)
(1) 1/4 INCH SLOTTED TIP, (1) 3/16 INCH SLOTTED TIP, (1) #1 PHILLIPS TIP, (1) #2 PHILLIPS TIP, (1) 1/4 INCH NUTDRIVER, (1) 5/16 INCH NUTDRIVER SET CONTENT
TWIST-A-NUT[TM] BRAND
HANDLE TYPE ERGONOMIC, SLIP-FREE TEXTURED GRIP
BLADE MATERIAL CHROME VANADIUM STEEL
Datasheet
Suppliers
COMBINATION, SLOTTED, PHILIPS TYPE
7 PIECE(S)
(1) 1/4 INCH SLOTTED TIP, (1) 3/16 INCH SLOTTED TIP, (1) #1 PHILLIPS TIP, (1) #2 PHILLIPS TIP, (1) 1/4 INCH NUTDRIVER, (1) 5/16 INCH NUTDRIVER SET CONTENT
TWIST-A-NUT[TM] BRAND
HANDLE TYPE ERGONOMIC, SLIP-FREE TEXTURED GRIP
BLADE MATERIAL CHROME VANADIUM STEEL
- COMBINATION, SLOTTED, PHILIPS TYPE
- 7 PIECE(S)
- (1) 1/4 INCH SLOTTED TIP, (1) 3/16 INCH SLOTTED TIP, (1) #1 PHILLIPS TIP, (1) #2 PHILLIPS TIP, (1) 1/4 INCH NUTDRIVER, (1) 5/16 INCH NUTDRIVER SET CONTENT
- TWIST-A-NUT[TM] BRAND
- HANDLE TYPE ERGONOMIC, SLIP-FREE TEXTURED GRIP
- BLADE MATERIAL CHROME VANADIUM STEEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
35-908 |
|
Product Name
|
Screwdriver Set |
|
Drive Type
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
7.8 inch (198 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Torque Range
0.7500 to 3.75 In-lbs (0.8648 to 4.32 kg-cm)
View Details