Klein Tools, Inc. Screwdriver C718

Description
KEYSTONE TYPE CHROME PLATED FINISH 23-5/16 INCH OVERALL LENGTH 18 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/8 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 23-5/16 INCH OVERALL LENGTH 18 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/8 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - C718 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
C718
Screwdriver C718
KEYSTONE TYPE CHROME PLATED FINISH 23-5/16 INCH OVERALL LENGTH 18 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/8 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 23-5/16 INCH OVERALL LENGTH
  • 18 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 3/8 INCH W TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number C718
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screwdriver - K19 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Crosshead
Overall Length 9 inch (229 mm)
View Details
Screwdriver - 30012TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details