Ideal Industries, Inc. Auger Drill Bit 35-899

Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet
Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-899 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-899
Auger Drill Bit 35-899
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE RESI-MASTER[TM] BRAND
  • SHORT SHIP, HEAVY DUTY TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HARDENED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1-1/8 INCH DRILL SIZE
  • RESI-MASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-899
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 36.50 - 42060 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 36.50
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details