Ideal Industries, Inc. Auger Drill Bit 35-862

Description
SHIP TYPE 4-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT TWIST FLUTE TYPE 5/8 INCH DRILL SIZE MINI[R] BRAND
Datasheet
Description
SHIP TYPE 4-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT TWIST FLUTE TYPE 5/8 INCH DRILL SIZE MINI[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-862 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-862
Auger Drill Bit 35-862
SHIP TYPE 4-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE RIGHT HAND DIRECTION OF CUT TWIST FLUTE TYPE 5/8 INCH DRILL SIZE MINI[R] BRAND
  • SHIP TYPE
  • 4-3/4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • 7/16 INCH SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • TWIST FLUTE TYPE
  • 5/8 INCH DRILL SIZE
  • MINI[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-862
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details
Auger Drill Bit - 35-810 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details