Ideal Industries, Inc. Auger Drill Bit 35-815

Description
HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1 INCH DRILL SIZE NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
Datasheet
Description
HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1 INCH DRILL SIZE NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-815 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-815
Auger Drill Bit 35-815
HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 1 INCH DRILL SIZE NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
  • HEAVY DUTY, SHIP TYPE
  • 7 1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 1 INCH DRILL SIZE
  • NAILBITER[T] BRAND
  • CONSTRUCTION DUAL-HELIX
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-815
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711253-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
Drill Bit Sets - 91807 - Minerallac Company
Minerallac Company
Specs
Product Drill Set
Units Fractional
Material Titanium
View Details