Ideal Industries, Inc. Auger Drill Bit 35-730

Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet
Description
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-730 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-730
Auger Drill Bit 35-730
SHORT SHIP, HEAVY DUTY TYPE 7-1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE RESI-MASTER[TM] BRAND
  • SHORT SHIP, HEAVY DUTY TYPE
  • 7-1/2 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HARDENED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 11/16 INCH DRILL SIZE
  • RESI-MASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-730
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-073 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details