Ideal Industries, Inc. Screwdriver 35-695

Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #3 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #12, #14 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #3 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #12, #14 HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-695 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-695
Screwdriver 35-695
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, GRAY HANDLE COLOR #3 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SCREW SIZE #12, #14 HANDLE TYPE CUSHIONED VINYL GRIP
  • SQUARE RECESS TYPE
  • NICKEL CHROME PLATED FINISH
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION STYLE
  • YELLOW, GRAY HANDLE COLOR
  • #3 TIP SIZE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 4-5/16 INCH
  • SCREW SIZE #12, #14
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-695
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Gedore TLS Series Preset Torque Screwdriver - 015600 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 4.4 to 36 In-lbs (5.07 to 41.51 kg-cm)
View Details