Klein Tools, Inc. Screwdriver K23

Description
SLOTTED TYPE 5-1/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL SPLIT BLADE SCREW STYLE RED HANDLE COLOR 3/16 INCH W TIP SIZE K MODEL
Datasheet
Description
SLOTTED TYPE 5-1/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL SPLIT BLADE SCREW STYLE RED HANDLE COLOR 3/16 INCH W TIP SIZE K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - K23 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
K23
Screwdriver K23
SLOTTED TYPE 5-1/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL SPLIT BLADE SCREW STYLE RED HANDLE COLOR 3/16 INCH W TIP SIZE K MODEL
  • SLOTTED TYPE
  • 5-1/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • SPLIT BLADE SCREW STYLE
  • RED HANDLE COLOR
  • 3/16 INCH W TIP SIZE
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number K23
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver Set - 85484 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet; Slotted
View Details
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details