RS Components, Ltd.
Hole Saws & Core Drill Bits
2983266
Description
Starrett CT196 Drill Bit
Request a Quote
Email Supplier
Description
Starrett CT196 Drill Bit
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
2983266
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2983266 |
|
Product Name
|
Hole Saws & Core Drill Bits |
|
Drill Type
|
Hole Saw
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.945 inch (24.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Drill Type
Twist
Diameter
0.157 inch (4.0 mm)
OAL
2.95 inch (75 mm)
View Details
Drill Type
Hole Saw
Diameter
2.874 inch (73.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Hole Saw
Material
Carbide; Tungsten carbide tip
# of Pieces
3
View Details