Ideal Industries, Inc. Tool Bag, Blue; Bag Type Ideal 35-535

Description
TOOL BAG, BLUE; Bag Type:Tool; Bag Material:Nylon, Polyester (PET); External Height - Imperial:6"; External Height - Metric:152.4mm; External Width - Imperial:6"; External Width - Metric:152.4mm; External Depth - Imperial:12" RoHS Compliant: NA
Datasheet
Description
TOOL BAG, BLUE; Bag Type:Tool; Bag Material:Nylon, Polyester (PET); External Height - Imperial:6"; External Height - Metric:152.4mm; External Width - Imperial:6"; External Width - Metric:152.4mm; External Depth - Imperial:12" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Bag, Blue; Bag Type Ideal - 48F1323 - Newark, An Avnet Company
Chicago, IL, United States
Tool Bag, Blue; Bag Type Ideal
48F1323
Tool Bag, Blue; Bag Type Ideal 48F1323
TOOL BAG, BLUE; Bag Type:Tool; Bag Material:Nylon, Polyester (PET); External Height - Imperial:6"; External Height - Metric:152.4mm; External Width - Imperial:6"; External Width - Metric:152.4mm; External Depth - Imperial:12" RoHS Compliant: NA

TOOL BAG, BLUE; Bag Type:Tool; Bag Material:Nylon, Polyester (PET); External Height - Imperial:6"; External Height - Metric:152.4mm; External Width - Imperial:6"; External Width - Metric:152.4mm; External Depth - Imperial:12" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 48F1323
Product Name Tool Bag, Blue; Bag Type Ideal
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details