Ideal Industries, Inc. Plier 35-426

Description
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH CUTTING APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS 7/8 INCH CAPACITY VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM], SMART-GRIP[TM] BRAND
Datasheet
Description
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH CUTTING APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS 7/8 INCH CAPACITY VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM], SMART-GRIP[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 35-426 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-426
Plier 35-426
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH CUTTING APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS 7/8 INCH CAPACITY VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM], SMART-GRIP[TM] BRAND
  • TONGUE AND GROOVE TYPE
  • HIGH CARBON STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • CUTTING APPLICATION
  • DROP-FORGED, INDUCTION HARDENED PROCESS
  • 7/8 INCH CAPACITY
  • VINYL COATED COMFORT GRIP HANDLE MATERIAL
  • WIREMAN[TM], SMART-GRIP[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 35-426
Product Name Plier
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - 225D - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details