Ideal Industries, Inc. Screwdriver 35-406

Description
SLOTTED TYPE NICKEL CHROME PLATED FINISH 9-5/8 INCH OVERALL LENGTH 5-7/8 INCH SHANK LENGTH BLACK, YELLOW HANDLE COLOR 3/16 INCH TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL GRIP-N-SCREW[TM] BRAND HANDLE TYPE CUSHIONED GRIP HANDLE LENGTH 3-3/4 INCH
Datasheet
Description
SLOTTED TYPE NICKEL CHROME PLATED FINISH 9-5/8 INCH OVERALL LENGTH 5-7/8 INCH SHANK LENGTH BLACK, YELLOW HANDLE COLOR 3/16 INCH TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL GRIP-N-SCREW[TM] BRAND HANDLE TYPE CUSHIONED GRIP HANDLE LENGTH 3-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-406 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-406
Screwdriver 35-406
SLOTTED TYPE NICKEL CHROME PLATED FINISH 9-5/8 INCH OVERALL LENGTH 5-7/8 INCH SHANK LENGTH BLACK, YELLOW HANDLE COLOR 3/16 INCH TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL GRIP-N-SCREW[TM] BRAND HANDLE TYPE CUSHIONED GRIP HANDLE LENGTH 3-3/4 INCH
  • SLOTTED TYPE
  • NICKEL CHROME PLATED FINISH
  • 9-5/8 INCH OVERALL LENGTH
  • 5-7/8 INCH SHANK LENGTH
  • BLACK, YELLOW HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • GRIP-N-SCREW[TM] BRAND
  • HANDLE TYPE CUSHIONED GRIP
  • HANDLE LENGTH 3-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-406
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885170 - RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
FG-8i IFR Preset Torque Screwdriver with Gold Label - 076666 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.2 inch (132 mm)
View Details
3/16" x 6" Cabinet Screwdriver w/ Vinyl Grip - DWHT66391 - DEWALT Industrial Tool Co.
Specs
Type Standard Screwdriver
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
View Details