Klein Tools, Inc. Screwdriver A230-2

Description
CABINET TYPE CHROME PLATED FINISH 5 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/8 INCH W TIP SIZE
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 5 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/8 INCH W TIP SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - A230-2 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
A230-2
Screwdriver A230-2
CABINET TYPE CHROME PLATED FINISH 5 INCH OVERALL LENGTH 2 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 1/8 INCH W TIP SIZE
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 5 INCH OVERALL LENGTH
  • 2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 1/8 INCH W TIP SIZE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number A230-2
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2151 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
Screwdriver - 607-2 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/32 Inch W
Overall Length 4.75 inch (121 mm)
View Details
2 suppliers
Screwdriver - 35-9194 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Drive Details #2
Overall Length 4 inch (102 mm)
View Details