Ideal Industries, Inc. Plier 35-3038

Description
HIGH CARBON STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, LASER HARDENED PROCESS LONG NOSE, SERRATED JAW TYPE
Datasheet
Description
HIGH CARBON STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, LASER HARDENED PROCESS LONG NOSE, SERRATED JAW TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 35-3038 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-3038
Plier 35-3038
HIGH CARBON STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, LASER HARDENED PROCESS LONG NOSE, SERRATED JAW TYPE
  • HIGH CARBON STEEL MATERIAL
  • 8-1/2 INCH OVERALL LENGTH
  • CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION
  • DROP FORGED, LASER HARDENED PROCESS
  • LONG NOSE, SERRATED JAW TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 35-3038
Product Name Plier
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - PL-209 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 9.5 inch (241 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details