Ideal Industries, Inc. Plier 35-3028

Description
HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLTS AND ACSR APPLICATION DROP FORGED BODY, INDUCTION HARDENED BLADE PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE LASEREDGE[T] BRAND
Datasheet
Description
HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLTS AND ACSR APPLICATION DROP FORGED BODY, INDUCTION HARDENED BLADE PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE LASEREDGE[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 35-3028 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-3028
Plier 35-3028
HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLTS AND ACSR APPLICATION DROP FORGED BODY, INDUCTION HARDENED BLADE PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE LASEREDGE[T] BRAND
  • HIGH CARBON STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • CUTS HARDENED WIRE, BOLTS AND ACSR APPLICATION
  • DROP FORGED BODY, INDUCTION HARDENED BLADE PROCESS
  • VINYL COATED COMFORT GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • LASEREDGE[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 35-3028
Product Name Plier
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
Plier - 222D - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Length 6 inch (152 mm)
Jaw Capacity 0.9375 inch (23.81 mm)
View Details
Channellock Code Blue 9 1/2” Crimping Plier with Cutter - T-53CB-4 - Buckaroos, Inc.
Specs
Type Specialty / Other; Crimping
Length 9.5 inch (241 mm)
View Details