Ideal Industries, Inc. Screwdriver 35-204

Description
COMBINATION HEAD TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH CELLULOSE ACETATE HANDLE MATERIAL BLACK, YELLOW HANDLE COLOR ALLOY STEEL SHANK MATERIAL COMBO HEAD[TM] BRAND HANDLE TYPE CUSHIONED GRIP HANDLE LENGTH 4-5/16 INCH
Datasheet
Description
COMBINATION HEAD TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH CELLULOSE ACETATE HANDLE MATERIAL BLACK, YELLOW HANDLE COLOR ALLOY STEEL SHANK MATERIAL COMBO HEAD[TM] BRAND HANDLE TYPE CUSHIONED GRIP HANDLE LENGTH 4-5/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-204 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-204
Screwdriver 35-204
COMBINATION HEAD TYPE NICKEL CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH CELLULOSE ACETATE HANDLE MATERIAL BLACK, YELLOW HANDLE COLOR ALLOY STEEL SHANK MATERIAL COMBO HEAD[TM] BRAND HANDLE TYPE CUSHIONED GRIP HANDLE LENGTH 4-5/16 INCH
  • COMBINATION HEAD TYPE
  • NICKEL CHROME PLATED FINISH
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • CELLULOSE ACETATE HANDLE MATERIAL
  • BLACK, YELLOW HANDLE COLOR
  • ALLOY STEEL SHANK MATERIAL
  • COMBO HEAD[TM] BRAND
  • HANDLE TYPE CUSHIONED GRIP
  • HANDLE LENGTH 4-5/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-204
Product Name Screwdriver
Drive Type Combination Head
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screwdriver - 900T-141 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.0938 inch (2.38 mm)
View Details
Screwdriver Bit Sets - 1976017 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Pozidriv
Overall Length 1.97 inch (50 mm)
Shaft Material Molybdenum Steel, Chrome Vanadium Steel
View Details