Ideal Industries, Inc. Screwdriver 35-166

Description
KEYSTONE TYPE GROUND (TIP) FINISH 11-11/32 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE RUBBER HANDLE MATERIAL PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 5-11/32 INCH SHANK SIZE 5/16 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet
Description
KEYSTONE TYPE GROUND (TIP) FINISH 11-11/32 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE RUBBER HANDLE MATERIAL PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 5-11/32 INCH SHANK SIZE 5/16 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-166 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-166
Screwdriver 35-166
KEYSTONE TYPE GROUND (TIP) FINISH 11-11/32 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE RUBBER HANDLE MATERIAL PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 5-11/32 INCH SHANK SIZE 5/16 INCH DIA HANDLE TYPE CUSHIONED GRIP
  • KEYSTONE TYPE
  • GROUND (TIP) FINISH
  • 11-11/32 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 5-11/32 INCH
  • SHANK SIZE 5/16 INCH DIA
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-166
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2141 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH1/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 900T-156 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.1094 inch (2.78 mm)
View Details
Screwdriver Bit Sets - 216111 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 6.02 inch (153 mm)
Shaft Material Steel
View Details