Ideal Industries, Inc. Screwdriver 35-152

Description
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED FINISH 12-3/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet
Description
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED FINISH 12-3/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-152 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-152
Screwdriver 35-152
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED FINISH 12-3/8 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
  • CABINET, SLOTTED, HEAVY DUTY TYPE
  • NICKEL CHROME PLATED FINISH
  • 12-3/8 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 4-5/16 INCH
  • SHANK SIZE 1/4 INCH DIA
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-152
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore TT Dial Measuring Torque Screwdriver - 017600 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Torque Range 4 to 20 In-lbs (4.61 to 23.06 kg-cm)
Features Interchangable Head
View Details