Klein Tools, Inc. Screwdriver 603-6-INS

Description
PHILLIPS TYPE 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #3 TIP SIZE TEMPERED STEEL SHANK MATERIAL BLADE MATERIAL INDUCTION HARDENED STEEL APPLICABLE STANDARD IEC 60900 HANDLE TYPE DUAL INSULATED 603 MODEL
Datasheet
Description
PHILLIPS TYPE 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #3 TIP SIZE TEMPERED STEEL SHANK MATERIAL BLADE MATERIAL INDUCTION HARDENED STEEL APPLICABLE STANDARD IEC 60900 HANDLE TYPE DUAL INSULATED 603 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 603-6-INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
603-6-INS
Screwdriver 603-6-INS
PHILLIPS TYPE 11 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #3 TIP SIZE TEMPERED STEEL SHANK MATERIAL BLADE MATERIAL INDUCTION HARDENED STEEL APPLICABLE STANDARD IEC 60900 HANDLE TYPE DUAL INSULATED 603 MODEL
  • PHILLIPS TYPE
  • 11 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #3 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • APPLICABLE STANDARD IEC 60900
  • HANDLE TYPE DUAL INSULATED
  • 603 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 603-6-INS
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screw Starter - Phillips - Aluminum - P177 - Gray Tools Canada Inc.
Specs
Drive Type Crosshead
Overall Length 7 inch (178 mm)
View Details
Screwdriver - 669 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Robertson
Drive Details #2
Overall Length 3.44 inch (87.31 mm)
View Details