Ideal Industries, Inc. Plier 35-028

Description
DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, INDUCTION HARDENED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM] BRAND SIZE 0.87 INCH L X 1.05 INCH W X 0.65 INCH H
Datasheet
Description
DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, INDUCTION HARDENED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM] BRAND SIZE 0.87 INCH L X 1.05 INCH W X 0.65 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 35-028 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-028
Plier 35-028
DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION DROP FORGED, INDUCTION HARDENED PROCESS VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM] BRAND SIZE 0.87 INCH L X 1.05 INCH W X 0.65 INCH H
  • DIAGONAL CUTTING TYPE
  • HIGH CARBON STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • CUTS HARDENED WIRE, BOLT, STAINLESS STEEL WIRE APPLICATION
  • DROP FORGED, INDUCTION HARDENED PROCESS
  • VINYL COATED COMFORT GRIP HANDLE MATERIAL
  • WIREMAN[TM] BRAND
  • SIZE 0.87 INCH L X 1.05 INCH W X 0.65 INCH H
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 35-028
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
6676 - Plastic side-cutters - 66766160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 6.42 oz (1.79 N)
View Details
Plier - J195 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination
Length 10.38 inch (264 mm)
Jaw Capacity 0.0600 inch (1.52 mm)
View Details