BREAKAWAY PAIRED IN-LINE KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), (1) FUSED, (1) NON-FUSED, HOT, NEUTRAL CONSTRUCTION
POLYPROPYLENE (FUSE) HOUSING MATERIAL
SLK BRAND
CONDUCTOR SIZE 14 TO 2 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
ACCEPTABLE FUSE SIZE 13/32 INCH X 1-1/2 INCH
30-S MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY PAIRED IN-LINE KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), (1) FUSED, (1) NON-FUSED, HOT, NEUTRAL CONSTRUCTION
POLYPROPYLENE (FUSE) HOUSING MATERIAL
SLK BRAND
CONDUCTOR SIZE 14 TO 2 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
ACCEPTABLE FUSE SIZE 13/32 INCH X 1-1/2 INCH
30-S MODEL
BREAKAWAY PAIRED IN-LINE KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), (1) FUSED, (1) NON-FUSED, HOT, NEUTRAL CONSTRUCTION
POLYPROPYLENE (FUSE) HOUSING MATERIAL
SLK BRAND
CONDUCTOR SIZE 14 TO 2 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
ACCEPTABLE FUSE SIZE 13/32 INCH X 1-1/2 INCH
30-S MODEL
BREAKAWAY PAIRED IN-LINE KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), (1) FUSED, (1) NON-FUSED, HOT, NEUTRAL CONSTRUCTION