BREAKAWAY DUAL IN-LINE KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), FUSED, HOT CONSTRUCTION
POLYPROPYLENE (FUSE) HOUSING MATERIAL
SLK BRAND
ACCEPTABLE FUSE SIZE 13/32 INCH X 1-1/2 INCH
CONDUCTOR SIZE 14 TO 6 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY DUAL IN-LINE KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), FUSED, HOT CONSTRUCTION
POLYPROPYLENE (FUSE) HOUSING MATERIAL
SLK BRAND
ACCEPTABLE FUSE SIZE 13/32 INCH X 1-1/2 INCH
CONDUCTOR SIZE 14 TO 6 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
BREAKAWAY DUAL IN-LINE KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), FUSED, HOT CONSTRUCTION
POLYPROPYLENE (FUSE) HOUSING MATERIAL
SLK BRAND
ACCEPTABLE FUSE SIZE 13/32 INCH X 1-1/2 INCH
CONDUCTOR SIZE 14 TO 6 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
BREAKAWAY DUAL IN-LINE KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), FUSED, HOT CONSTRUCTION