Anderson Power Products Anderson Power 261G2-LPBK PP45 Power Connector Contact, 14-10 Ga., 45A 261G2-LPBK

Description
Anderson Power 261G2-LPBK Powerpole Contacts Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Component Type: Contact Series: Powerpole® Gauge (Ga.): 14-10 Amp Rating: 45A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Powerpole® connectors can be stacked or used inline 15, 30, and 45 amp sizes use the same housings, but different contacts For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet
Description
Anderson Power 261G2-LPBK Powerpole Contacts Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Component Type: Contact Series: Powerpole® Gauge (Ga.): 14-10 Amp Rating: 45A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Powerpole® connectors can be stacked or used inline 15, 30, and 45 amp sizes use the same housings, but different contacts For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 261G2-LPBK PP45 Power Connector Contact, 14-10 Ga., 45A - 37746 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 261G2-LPBK PP45 Power Connector Contact, 14-10 Ga., 45A
37746
Anderson Power 261G2-LPBK PP45 Power Connector Contact, 14-10 Ga., 45A 37746
Anderson Power 261G2-LPBK Powerpole Contacts Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Component Type: Contact Series: Powerpole® Gauge (Ga.): 14-10 Amp Rating: 45A 600VDC Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility Powerpole® connectors can be stacked or used inline 15, 30, and 45 amp sizes use the same housings, but different contacts For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 261G2-LPBK Powerpole Contacts
  • Category: Anderson Powerpole® Connectors
  • Manufacturer: Anderson Power
  • Component Type: Contact
  • Series: Powerpole®
  • Gauge (Ga.): 14-10
  • Amp Rating: 45A
  • 600VDC
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • Powerpole® connectors can be stacked or used inline
  • 15, 30, and 45 amp sizes use the same housings, but different contacts
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site
Heavy Duty Power Connectors - 261G2-LPBK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
261G2-LPBK
Heavy Duty Power Connectors 261G2-LPBK
Heavy Duty Power Connectors PP45 LOOSE PIECE CONT #10-14 AWG, TIN

Heavy Duty Power Connectors PP45 LOOSE PIECE CONT #10-14 AWG, TIN

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 37746 261G2-LPBK
Product Name Anderson Power 261G2-LPBK PP45 Power Connector Contact, 14-10 Ga., 45A Heavy Duty Power Connectors
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet F Screw Mount Shuttered Outlet - 83011220 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3-Prong Angle Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4586 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details