The SBE® 320 purple housing is the largest size in the SBE® family, molded from chemical-resistant PBT, with a voltage color code that prevents mating with SBX® 350 housings of the same color. It supports up to 550 amps per pole with silver-plated contacts rated for 350 mcm (185 mm²) wire, incorporates up to eight auxiliary contacts for signal and low-current power circuits, and meets EN1175:2020. The housing is rated for -40 to 105°C operation, with a dielectric withstand voltage of 2,200 V AC and a flammability rating of UL 94 V-0.
The largest size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks
SBE320-HSG & SPG-PURPLE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-8171G9 | 88K0072 |
| Product Name | Sbe ® 320 Housing, Purple | Sbe320-Hsg & Spg-Purple Rohs Compliant Anderson Power Products |